The MC74LCX125DG is a quad, non-inverting buffer with 3-state outputs, designed for operation from 2.3 to 3.6 V. It features 5 V-tolerant inputs and outputs, 24 mA balanced sink and source current capability, and supports live insertion and withdrawal. The device is packaged in a SOIC-14 case and is Pb-free, RoHS compliant, and halogen free. It meets ESD standards of >2000 V (Human Body Model) and >200 V (Machine Model), with latchup immunity exceeding 500 mA. Operating temperature ranges from -40°C to +85°C. The output enable inputs place all outputs in a high-impedance state when HIGH.
3-State Buffer IC, 4-Ch, SOIC, 2V-3.6V, CMOS Product overview: MC74LCX125DG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2V, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74LCX125DG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-MC74LCX125DG |
| Product Name | 2V 3.6V SOIC Interface Transceiver IC |
| Device Type | Transceiver |