onsemi Logic - Logic - Gates and Inverters - MC74LCX08DTR2G MC74LCX08DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022790-MC74LCX08DTR2 G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: MC74LCX08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): TC74LCX08FT(ELK,M); TC74LCX08FT(EL,M); TC74LCX08FT(EL); TC74LCX08FT(EKJ); Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022790-MC74LCX08DTR2 G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: MC74LCX08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): TC74LCX08FT(ELK,M); TC74LCX08FT(EL,M); TC74LCX08FT(EL); TC74LCX08FT(EKJ); Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LCX08DTR2G - 022790-MC74LCX08DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LCX08DTR2G
022790-MC74LCX08DTR2G
Logic - Logic - Gates and Inverters - MC74LCX08DTR2G 022790-MC74LCX08DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022790-MC74LCX08DTR2 G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: MC74LCX08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): TC74LCX08FT(ELK,M); TC74LCX08FT(EL,M); TC74LCX08FT(EL); TC74LCX08FT(EKJ); Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022790-MC74LCX08DTR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: MC74LCX08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): TC74LCX08FT(ELK,M); TC74LCX08FT(EL,M); TC74LCX08FT(EL); TC74LCX08FT(EKJ);
Introduction Date: November 22, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MC74LCX08DTR2G - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Logic IC
705-MC74LCX08DTR2G
Quad 3.6V TSSOP Logic IC 705-MC74LCX08DTR2G
Quad 2-Input AND Gate, CMOS, 3.6V, TSSOP-14 Product overview: MC74LCX08DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX08DTR2G can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, CMOS, 3.6V, TSSOP-14 Product overview: MC74LCX08DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX08DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74LCX08DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX08DTR2GOSDKR-ND
Gates and Inverters MC74LCX08DTR2GOSDKR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74LCX08DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX08DTR2GOSCT-ND
Gates and Inverters MC74LCX08DTR2GOSCT-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74LCX08DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX08DTR2GOSTR-ND
Gates and Inverters MC74LCX08DTR2GOSTR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - MC74LCX08DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LCX08DTR2G
Logic - Gates and Inverters MC74LCX08DTR2G
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - MC74LCX08DTR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74LCX08DTR2G
Gates and Inverters MC74LCX08DTR2G
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
IC GATE AND 4CH 2-INP 14-TSSOP - 598-MC74LCX08DTR2G - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14-TSSOP
598-MC74LCX08DTR2G
IC GATE AND 4CH 2-INP 14-TSSOP 598-MC74LCX08DTR2G
IC GATE AND 4CH 2-INP 14-TSSOP

IC GATE AND 4CH 2-INP 14-TSSOP

Supplier's Site
Gates and Inverters - MC74LCX08DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LCX08DTR2G
Gates and Inverters MC74LCX08DTR2G
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74LCX08DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74LCX08DTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74LCX08DTR2G
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Logic IC - 18721961 - Radwell International
Willingboro, NJ, United States
Logic IC
18721961
Logic IC 18721961
AND GATE, LVC/LCX/Z SERIES, 4-FUNC, 2-INPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY

AND GATE, LVC/LCX/Z SERIES, 4-FUNC, 2-INPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi - 50AC6054 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi
50AC6054
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi 50AC6054
AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74LCX08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74LCX08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74LCX08DTR2G
Logic Gates MC74LCX08DTR2G
Logic Gates 2-3.6V Quad 2-Input AND

Logic Gates 2-3.6V Quad 2-Input AND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 022790-MC74LCX08DTR2G MC74LCX08DTR2G 705-MC74LCX08DTR2G MC74LCX08DTR2GOSDKR-ND MC74LCX08DTR2G MC74LCX08DTR2G 598-MC74LCX08DTR2G MC74LCX08DTR2G MC74LCX08DTR2G 18721961 50AC6054 MC74LCX08DTR2G
Product Name Logic - Logic - Gates and Inverters - MC74LCX08DTR2G Quad 3.6V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters IC GATE AND 4CH 2-INP 14-TSSOP Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi Logic Gates
Gate Type NOT; AND; AND Gate AND AND; AND GATE AND NOT; AND AND; AND Gate AND AND; AND Gate AND AND; AND Gate
Supply Voltage 2 V ~ 3.6 V 3.6V 2V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 2V ~ 3.6V 2.5V 3.6V; 2V ~ 3.6V 3.6V 3.6V
Logic Family CMOS CMOS CMOS; CMOS
Inputs 2 2 2 2 2 2 2
Propagation Delay 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Gates and Inverters - 74AHCT32D,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details