onsemi Quad 3.6V SOIC Logic IC MC74LCX08DG

Description
Quad 2-Input AND Gate, CMOS, SOIC, 3.6V Product overview: MC74LCX08DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX08DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input AND Gate, CMOS, SOIC, 3.6V Product overview: MC74LCX08DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX08DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 3.6V SOIC Logic IC - 705-MC74LCX08DG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-MC74LCX08DG
Quad 3.6V SOIC Logic IC 705-MC74LCX08DG
Quad 2-Input AND Gate, CMOS, SOIC, 3.6V Product overview: MC74LCX08DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX08DG can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, CMOS, SOIC, 3.6V Product overview: MC74LCX08DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX08DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74LCX08DGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX08DGOS-ND
Gates and Inverters MC74LCX08DGOS-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74LCX08DG - 122386-MC74LCX08DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LCX08DG
122386-MC74LCX08DG
Logic - Logic - Gates and Inverters - MC74LCX08DG 122386-MC74LCX08DG
Manufacturer: ON Semiconductor Win Source Part Number: 122386-MC74LCX08DG Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 122386-MC74LCX08DG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet
 - MC74LCX08DG - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - MC74LCX08DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LCX08DG
Gates and Inverters MC74LCX08DG
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74LCX08DG
Logic Gates MC74LCX08DG
Logic Gates 2-3.6V Quad 2-Input AND

Logic Gates 2-3.6V Quad 2-Input AND

Buy Now Datasheet
Quad 2-Input And Gate, Soic-14; Logic Function Onsemi - 98H0713 - Newark, An Avnet Company
Chicago, IL, United States
Quad 2-Input And Gate, Soic-14; Logic Function Onsemi
98H0713
Quad 2-Input And Gate, Soic-14; Logic Function Onsemi 98H0713
QUAD 2-INPUT AND GATE, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX08; Logic IC Family:74LCX; Supply Voltage Min:2.3V; Family Type:74LCXRoHS Compliant: Yes

QUAD 2-INPUT AND GATE, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX08; Logic IC Family:74LCX; Supply Voltage Min:2.3V; Family Type:74LCXRoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74LCX08DG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LCX08DG
Logic - Gates and Inverters MC74LCX08DG
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74LCX08DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74LCX08DG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74LCX08DG
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74LCX08DG MC74LCX08DGOS-ND 122386-MC74LCX08DG MC74LCX08DG MC74LCX08DG MC74LCX08DG 98H0713 MC74LCX08DG MC74LCX08DG
Product Name Quad 3.6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC74LCX08DG Gates and Inverters Logic Gates Quad 2-Input And Gate, Soic-14; Logic Function Onsemi Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; AND GATE AND NOT; AND; AND Gate AND AND; AND Gate NOT; AND AND
Supply Voltage 3.6V 2V ~ 3.6V 2 V ~ 3.6 V 3.6V; 2V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Inputs 2 2 2 2 2
Propagation Delay 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100118W-MIL2 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 7989051P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details