onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC74LCX07D

Description
IC BUF NON-INVERT 5.5V 14SOIC
Description
IC BUF NON-INVERT 5.5V 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74LCX07D is a low-voltage CMOS hex buffer designed for operation within a supply voltage range of 1.65 to 5.5 V. It features high impedance TTL-compatible inputs that minimize current loading on input drivers. The device includes open-drain outputs, allowing for flexible output level settings and enabling wired-AND and wired-OR configurations. It supports 5.0 V tolerant inputs, making it compatible with 5.0 V devices. With an output sink capability of 24 mA at 3.0 V and a near-zero static supply current of 10 µA, the MC74LCX07D is efficient in reducing overall system power requirements. The device exhibits excellent latch-up performance exceeding 100 mA and is compliant with RoHS standards, being Pb-free and halogen-free. It also boasts robust ESD protection, rated over 2000 V per the Human Body Model. The MC74LCX07D is suitable for applications requiring reliable buffering with low power consumption and high compatibility across various voltage levels.

Datasheet Summary
Powered by GS/AI

The MC74LCX07D is a low-voltage CMOS hex buffer designed for operation within a supply voltage range of 1.65 to 5.5 V. It features high impedance TTL-compatible inputs that minimize current loading on input drivers. The device includes open-drain outputs, allowing for flexible output level settings and enabling wired-AND and wired-OR configurations. It supports 5.0 V tolerant inputs, making it compatible with 5.0 V devices. With an output sink capability of 24 mA at 3.0 V and a near-zero static supply current of 10 µA, the MC74LCX07D is efficient in reducing overall system power requirements. The device exhibits excellent latch-up performance exceeding 100 mA and is compliant with RoHS standards, being Pb-free and halogen-free. It also boasts robust ESD protection, rated over 2000 V per the Human Body Model. The MC74LCX07D is suitable for applications requiring reliable buffering with low power consumption and high compatibility across various voltage levels.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07D - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74LCX07D
Logic - Buffers, Drivers, Receivers, Transceivers MC74LCX07D
IC BUF NON-INVERT 5.5V 14SOIC

IC BUF NON-INVERT 5.5V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74LCX07D
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32281-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF52833-QDAA-B-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers