NOR Gate IC 4 Channel 14-SOIC
IC NOR 4-CIR 2-IN 14-SOIC
IC NOR 4-CIR 2-IN 14-SOIC
Low Voltage CMOS Quad 2-Input NOR Gate, SOIC Product overview: MC74LCX02DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX02DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219688-MC74LCX02DR2
Series: 74LCX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: MC74LCX02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): NLV74LCX02DG; NLV74LCX02DR2G; SN74LVC02DR;
Introduction Date: November 22, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LCX02; Logic IC Family:74LCX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
Logic Gates 2-3.6V Quad 2-Input NOR
NOR Gate IC 4 Channel 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74LCX02DR2GTR-ND | 705-MC74LCX02DR2G | 1219688-MC74LCX02DR2G | MC74LCX02DR2G | MC74LCX02DR2G | 45J1352 | MC74LCX02DR2G | MC74LCX02DR2G |
| Product Name | Gates and Inverters | Quad SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74LCX02DR2G | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates | Gates and Inverters |
| Gate Type | NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR | NOT; NOR | NOR; NOR Gate | ||
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2 V ~ 3.6 V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |