The MC74LCX00DR2 is a low-voltage CMOS quad 2-input NAND gate designed for operation within a supply voltage range of 2.3 V to 3.6 V. It features 5 V-tolerant inputs, allowing it to interface with 5 V TTL logic, which enhances its versatility in mixed-voltage environments. The device offers a balanced output sink and source capability of 24 mA, making it suitable for driving various loads. With a near-zero static supply current of 10 µA, the MC74LCX00DR2 significantly reduces overall system power requirements. It also boasts robust latchup performance exceeding 500 mA and excellent ESD protection, rated over 2000 V for the Human Body Model. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. The MC74LCX00DR2 is available in a 14-lead SOIC package and is designed to operate effectively across a temperature range of -40°C to +85°C, making it a reliable choice for various applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 074605-MC74LCX00DR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND 4CH 2-INP 14-SOIC Product overview: MC74LCX00DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX00DR2 can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14-SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 074605-MC74LCX00DR2 | MC74LCX00DR2 | 705-MC74LCX00DR2 | MC74LCX00DR2 | MC74LCX00DR2 |
| Product Name | Logic - Logic - Gates and Inverters - MC74LCX00DR2 | SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | 3.6V | ||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 5.5 ns | 5.5 ns | |||
| Low Level Output Current (Sink) | 24 mA |