onsemi Gates and Inverters MC74LCX00DG

Description
NAND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
NAND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74LCX00DGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX00DGOS-ND
Gates and Inverters MC74LCX00DGOS-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-MC74LCX00DG
Quad 3.6V SOIC Logic IC 705-MC74LCX00DG
Low Voltage CMOS Quad 2-Input NAND Gate, SOIC, 3.6V Product overview: MC74LCX00DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX00DG can be used for catalog matching and distributor lookup.

Low Voltage CMOS Quad 2-Input NAND Gate, SOIC, 3.6V Product overview: MC74LCX00DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX00DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74LCX00DG - 074604-MC74LCX00DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LCX00DG
074604-MC74LCX00DG
Logic - Logic - Gates and Inverters - MC74LCX00DG 074604-MC74LCX00DG
Manufacturer: ON Semiconductor Win Source Part Number: 074604-MC74LCX00DG Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074604-MC74LCX00DG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet
Logic Gates 2-3.6V Quad 2-Input NAND - 598-MC74LCX00DG - Utmel Electronic Limited
Hong Kong, China
Logic Gates 2-3.6V Quad 2-Input NAND
598-MC74LCX00DG
Logic Gates 2-3.6V Quad 2-Input NAND 598-MC74LCX00DG
Logic Gates 2-3.6V Quad 2-Input NAND

Logic Gates 2-3.6V Quad 2-Input NAND

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74LCX00DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74LCX00DG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74LCX00DG
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74LCX00DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LCX00DG
Gates and Inverters MC74LCX00DG
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC74LCX00DG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LCX00DG
Logic - Gates and Inverters MC74LCX00DG
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 42K0918 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
42K0918
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 42K0918
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LCX00; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LCX00; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74LCX00DG
Logic Gates MC74LCX00DG
Logic Gates 2-3.6V Quad 2-Input NAND

Logic Gates 2-3.6V Quad 2-Input NAND

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74LCX00DGOS-ND 705-MC74LCX00DG 074604-MC74LCX00DG 598-MC74LCX00DG MC74LCX00DG MC74LCX00DG MC74LCX00DG 42K0918 MC74LCX00DG
Product Name Gates and Inverters Quad 3.6V SOIC Logic IC Logic - Logic - Gates and Inverters - MC74LCX00DG Logic Gates 2-3.6V Quad 2-Input NAND Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Logic Gates
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 2V ~ 3.6V 3.6V 2 V ~ 3.6 V 2.5V 3.6V 3.6V; 2V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2 2 2 2
Propagation Delay 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F10LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Quad 2-input AND gate - 74AHC08D,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details