onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HCU04ADG

Description
Win Source Part Number: 1077873-MC74HCU04ADG Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCU Package: Tube Number of Circuits: 6 Standard Package: 55 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.3V ~ 1.1V Logic Level - High: 1.7V ~ 4.8V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCU04M; MC74HC04AF; MC74HC14AF; MC74HC14AFEL; SN74HCU04DR; SN74HCU04D; SN74HCU04DG4MC74HCU0 4ADG.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HCU04ADGOS,ONSON SMC74HCU04ADG,MC74HC U04ADG-ND,2156-MC74H CU04ADG-OS Base Product Number: 74HCU04
Request a Quote Datasheet
Description
Win Source Part Number: 1077873-MC74HCU04ADG Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCU Package: Tube Number of Circuits: 6 Standard Package: 55 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.3V ~ 1.1V Logic Level - High: 1.7V ~ 4.8V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCU04M; MC74HC04AF; MC74HC14AF; MC74HC14AFEL; SN74HCU04DR; SN74HCU04D; SN74HCU04DG4MC74HCU0 4ADG.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HCU04ADGOS,ONSON SMC74HCU04ADG,MC74HC U04ADG-ND,2156-MC74H CU04ADG-OS Base Product Number: 74HCU04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1077873-MC74HCU04ADG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1077873-MC74HCU04ADG
Integrated Circuits (ICs) - Logic - Gates and Inverters 1077873-MC74HCU04ADG
Win Source Part Number: 1077873-MC74HCU04ADG Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCU Package: Tube Number of Circuits: 6 Standard Package: 55 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.3V ~ 1.1V Logic Level - High: 1.7V ~ 4.8V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCU04M; MC74HC04AF; MC74HC14AF; MC74HC14AFEL; SN74HCU04DR; SN74HCU04D; SN74HCU04DG4MC74HCU0 4ADG.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HCU04ADGOS,ONSON SMC74HCU04ADG,MC74HC U04ADG-ND,2156-MC74H CU04ADG-OS Base Product Number: 74HCU04

Win Source Part Number: 1077873-MC74HCU04ADG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCU
Package: Tube
Number of Circuits: 6
Standard Package: 55
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.3V ~ 1.1V
Logic Level - High: 1.7V ~ 4.8V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD74HCU04M; MC74HC04AF; MC74HC14AF; MC74HC14AFEL; SN74HCU04DR; SN74HCU04D; SN74HCU04DG4MC74HCU04ADG.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74HCU04ADGOS,ONSONSMC74HCU04ADG,MC74HCU04ADG-ND,2156-MC74HCU04ADG-OS
Base Product Number: 74HCU04

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-MC74HCU04ADG
6V SOIC Logic IC 705-MC74HCU04ADG
Hex Inverter IC, 6-Ch, 2-6V, CMOS, SOIC Product overview: MC74HCU04ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCU04ADG can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Ch, 2-6V, CMOS, SOIC Product overview: MC74HCU04ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCU04ADG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74HCU04ADGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCU04ADGOS-ND
Gates and Inverters MC74HCU04ADGOS-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Inverter, 1I/p, Soic-14; Logic Function Onsemi - 02M9768 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1I/p, Soic-14; Logic Function Onsemi
02M9768
Inverter, 1I/p, Soic-14; Logic Function Onsemi 02M9768
INVERTER, 1I/P, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCU04; Logic IC Family:74HCU; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

INVERTER, 1I/P, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCU04; Logic IC Family:74HCU; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74HCU04ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HCU04ADG
Gates and Inverters MC74HCU04ADG
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC74HCU04ADG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HCU04ADG
Logic - Gates and Inverters MC74HCU04ADG
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1077873-MC74HCU04ADG 705-MC74HCU04ADG MC74HCU04ADGOS-ND 02M9768 MC74HCU04ADG MC74HCU04ADG
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters 6V SOIC Logic IC Gates and Inverters Inverter, 1I/p, Soic-14; Logic Function Onsemi Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 2V ~ 6V 6V 2V ~ 6V 6V 2V ~ 6V 1.7V ~ 4.8V (Low), 0.3V ~ 1.1V (High)
Inputs 1 6 1 1 1
Propagation Delay 12 ns 12 ns 12 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Logic Gates - 7512822P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details