onsemi Logic - Logic - Shift Registers - MC74HCT595ADR2G MC74HCT595ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 129864-MC74HCT595ADR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MC74HCT595ADTR2G; 74HCT595T16-13; MC74HCT595ADG; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 129864-MC74HCT595ADR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MC74HCT595ADTR2G; 74HCT595T16-13; MC74HCT595ADG; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC74HCT595ADR2G - 129864-MC74HCT595ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HCT595ADR2G
129864-MC74HCT595ADR2G
Logic - Logic - Shift Registers - MC74HCT595ADR2G 129864-MC74HCT595ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 129864-MC74HCT595ADR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MC74HCT595ADTR2G; 74HCT595T16-13; MC74HCT595ADG; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 129864-MC74HCT595ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MC74HCT595ADTR2G; 74HCT595T16-13; MC74HCT595ADG;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - MC74HCT595ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HCT595ADR2GOSCT-ND
Shift Registers MC74HCT595ADR2GOSCT-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC74HCT595ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC74HCT595ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HCT595ADR2GOSTR-ND
Shift Registers MC74HCT595ADR2GOSTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC74HCT595ADR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC74HCT595ADR2G
Shift Registers MC74HCT595ADR2G
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Shift Registers - MC74HCT595ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HCT595ADR2G
Shift Registers MC74HCT595ADR2G
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HCT595ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HCT595ADR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC74HCT595ADR2G
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site
Shift Register, Sipo/siso, Soic-16; Logic Family / Base Number Onsemi - 13AC3647 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, Sipo/siso, Soic-16; Logic Family / Base Number Onsemi
13AC3647
Shift Register, Sipo/siso, Soic-16; Logic Family / Base Number Onsemi 13AC3647
SHIFT REGISTER, SIPO/SISO, SOIC-16; Logic Family / Base Number:74HCT595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

SHIFT REGISTER, SIPO/SISO, SOIC-16; Logic Family / Base Number:74HCT595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Shift Registers - MC74HCT595ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HCT595ADR2G
Logic - Shift Registers MC74HCT595ADR2G
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC74HCT595ADR2G
Counter Shift Registers MC74HCT595ADR2G
Counter Shift Registers IC SHIFT REGISTER 8BIT

Counter Shift Registers IC SHIFT REGISTER 8BIT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 129864-MC74HCT595ADR2G MC74HCT595ADR2GOSCT-ND MC74HCT595ADR2G MC74HCT595ADR2G MC74HCT595ADR2G 13AC3647 MC74HCT595ADR2G MC74HCT595ADR2G
Product Name Logic - Logic - Shift Registers - MC74HCT595ADR2G Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Register, Sipo/siso, Soic-16; Logic Family / Base Number Onsemi Logic - Shift Registers Counter Shift Registers
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Tri-State 3-State Tri-State 3-State; Tri-State
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 54LS295B/BCA - Rochester Electronics
Specs
Shift Direction Bidirectional
Output Characteristics 3-State
Package Type DIP; Other; CDIP
View Details
4 suppliers