onsemi Latches MC74HCT573AFELG

Description
Octal 3-State Transparent Latch/Transceiver
Request a Quote Datasheet
Description
Octal 3-State Transparent Latch/Transceiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HCT573AFELG - Rochester Electronics
Newburyport, MA, United States
Octal 3-State Transparent Latch/Transceiver

Octal 3-State Transparent Latch/Transceiver

Supplier's Site Datasheet
Latches - MC74HCT573AFELG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HCT573AFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HCT573AFELG
Integrated Circuits (ICs) - Logic - Latches MC74HCT573AFELG
IC DTYPE TRANSP SGL 8:8 20SOEIAJ

IC DTYPE TRANSP SGL 8:8 20SOEIAJ

Supplier's Site
Latches - MC74HCT573AFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74HCT573AFELG MC74HCT573AFELG-ND MC74HCT573AFELG MC74HCT573AFELG
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Package Type SOIC20; SOIC "20-SOIC (0.209"", 5.30mm Width)"; SOIC 20-SOIC (0.209\", 5.30mm Width); SOIC
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9308DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
Logic - Latches - 74HC259DB,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details