Octal 3-State Transparent Latch/Transceiver
Manufacturer: ON Semiconductor
Win Source Part Number: 1219669-MC74HCT573AD
Series: 74HCT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 30ns
Family Name: MC74HCT573A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): TC74HCT573AFW(ELP); TC74HCT573AFW; M74HCT573M1R;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
OCTAL TRANS LATCH TX RX, 3-STATE, SOIC-20; Logic Family / Base Number:74HCT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:28ns; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; No. of Bits:- RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74HCT573ADWG | 1219669-MC74HCT573ADWG | MC74HCT573ADWGOS-ND | MC74HCT573ADWG | MC74HCT573ADWG | 26K4185 |
| Product Name | Logic - Logic - Latches - MC74HCT573ADWG | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Octal Trans Latch Tx Rx, 3-State, Soic-20; Logic Family / Base Number Onsemi | |
| Latch Type | Transparent-D | Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | ||||
| Package Type | SOIC-20 WB; SOIC | SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | SOIC | SOIC; SOIC |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Low-level Output Current (Sink) | 6 mA | 6 mA |