onsemi Logic Family / Base Number Onsemi MC74HCT573ADWG.

Description
Logic Family / Base Number:74HCT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:28ns; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
Logic Family / Base Number:74HCT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:28ns; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 15AC3506 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
15AC3506
Logic Family / Base Number Onsemi 15AC3506
Logic Family / Base Number:74HCT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:28ns; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Logic Family / Base Number:74HCT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:28ns; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 15AC3506
Product Name Logic Family / Base Number Onsemi
Propagation Delay 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT573D-Q100,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Latches - 1727-74LVCH16373ADGV-QJCT-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
5 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BMG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers