onsemi Latches MC74HCT573ADW

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74HCT573ADW-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HCT573ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HCT573ADW
Integrated Circuits (ICs) - Logic - Latches MC74HCT573ADW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - MC74HCT573ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC74HCT573ADW-ND MC74HCT573ADW MC74HCT573ADW
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS279FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
2 suppliers
Logic - Logic - Latches - 74AUP1G373GF,132 - 1007791-74AUP1G373GF,132 - Win Source Electronics
Specs
Supply Voltage 0.8 V ~ 3.6 V
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
6 suppliers