onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4852ADR2G MC74HCT4852ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073953-MC74HCT4852A DR2G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073953-MC74HCT4852A DR2G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4852ADR2G - 1073953-MC74HCT4852ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4852ADR2G
1073953-MC74HCT4852ADR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4852ADR2G 1073953-MC74HCT4852ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1073953-MC74HCT4852A DR2G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073953-MC74HCT4852ADR2G
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 4.5 V to 5.5 V
Channel Capacitance(CS off, CD off): 40pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4852ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HCT4852ADR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HCT4852ADR2G
IC SWITCH SP4T X 2 400OHM 16SOIC

IC SWITCH SP4T X 2 400OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1073953-MC74HCT4852ADR2G MC74HCT4852ADR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4852ADR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Controllers - CYONSTB2010-LBXC - Lingto Electronic Limited
Specs
Technology USB; USB
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers