onsemi Analogue Mux/demux, 2 Onsemi MC74HCT4053ADR2G

Description
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue Mux/demux, 2 Onsemi - 30Y8599 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 2 Onsemi
30Y8599
Analogue Mux/demux, 2 Onsemi 30Y8599
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HCT4053ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HCT4053ADR2G
Analog Switches, Multiplexers, Demultiplexers MC74HCT4053ADR2G
3 Circuit IC Switch 2:1 100Ohm 16-SOIC

3 Circuit IC Switch 2:1 100Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4053ADR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HCT4053ADR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HCT4053ADR2G
IC MUX 3 X 2:1 100 OHM 16SOIC

IC MUX 3 X 2:1 100 OHM 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 30Y8599 MC74HCT4053ADR2G MC74HCT4053ADR2G
Product Name Analogue Mux/demux, 2 Onsemi Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2 to 6 volts
Ron 190 ohms 100 ohms 10 ohms
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LS253DC - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details
8-bit bus switch with output enable - 74CBTLV3245PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers