onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4052ADR2G MC74HCT4052ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219661-MC74HCT4052A DR2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 80MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 130pF Family Name: MC74HCT4052A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 200nA Alternative Parts (Cross-Reference): M74HCT4052M1R; M74HCT4052RM13TR; ADG609BNZ; Introduction Date: January 26, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219661-MC74HCT4052A DR2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 80MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 130pF Family Name: MC74HCT4052A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 200nA Alternative Parts (Cross-Reference): M74HCT4052M1R; M74HCT4052RM13TR; ADG609BNZ; Introduction Date: January 26, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4052ADR2G - 1219661-MC74HCT4052ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4052ADR2G
1219661-MC74HCT4052ADR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4052ADR2G 1219661-MC74HCT4052ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219661-MC74HCT4052A DR2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 80MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 130pF Family Name: MC74HCT4052A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 200nA Alternative Parts (Cross-Reference): M74HCT4052M1R; M74HCT4052RM13TR; ADG609BNZ; Introduction Date: January 26, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219661-MC74HCT4052ADR2G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2 V ~ 6 V
-3db Bandwidth: 80MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 130pF
Family Name: MC74HCT4052A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±2 V ~ 6 V
Current - Leakage (IS(off)) (Maximum): 200nA
Alternative Parts (Cross-Reference): M74HCT4052M1R; M74HCT4052RM13TR; ADG609BNZ;
Introduction Date: January 26, 2010
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4052ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HCT4052ADR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HCT4052ADR2G
IC SWITCH SP4T X 2 100OHM 16SOIC

IC SWITCH SP4T X 2 100OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219661-MC74HCT4052ADR2G MC74HCT4052ADR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4052ADR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-03CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details