onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HCT4051ADTG

Description
Win Source Part Number: 1077870-MC74HCT4051A DTG Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) On-State Resistance (Max): 100Ohm -3db Bandwidth: 80MHz Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 130pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HC4051QPWRG4Q1; MC74HC4051ADTR2G; M74HCT4051ADTR2G; MC74VHC4051DTR2G; CD74HC4051QPWRQ1; CD74HC4051PWR; SN74HC4851PWRMC74HCT 4051ADTG.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HCT4051ADTGOS,21 56-MC74HCT4051ADTG-O S,ONSONSMC74HCT4051A DTG,MC74HCT4051ADTG- ND Base Product Number: 74HCT4051
Request a Quote Datasheet
Description
Win Source Part Number: 1077870-MC74HCT4051A DTG Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) On-State Resistance (Max): 100Ohm -3db Bandwidth: 80MHz Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 130pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HC4051QPWRG4Q1; MC74HC4051ADTR2G; M74HCT4051ADTR2G; MC74VHC4051DTR2G; CD74HC4051QPWRQ1; CD74HC4051PWR; SN74HC4851PWRMC74HCT 4051ADTG.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HCT4051ADTGOS,21 56-MC74HCT4051ADTG-O S,ONSONSMC74HCT4051A DTG,MC74HCT4051ADTG- ND Base Product Number: 74HCT4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1077870-MC74HCT4051ADTG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1077870-MC74HCT4051ADTG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1077870-MC74HCT4051ADTG
Win Source Part Number: 1077870-MC74HCT4051A DTG Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) On-State Resistance (Max): 100Ohm -3db Bandwidth: 80MHz Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 130pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HC4051QPWRG4Q1; MC74HC4051ADTR2G; M74HCT4051ADTR2G; MC74VHC4051DTR2G; CD74HC4051QPWRQ1; CD74HC4051PWR; SN74HC4851PWRMC74HCT 4051ADTG.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HCT4051ADTGOS,21 56-MC74HCT4051ADTG-O S,ONSONSMC74HCT4051A DTG,MC74HCT4051ADTG- ND Base Product Number: 74HCT4051

Win Source Part Number: 1077870-MC74HCT4051ADTG
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
On-State Resistance (Max): 100Ohm
-3db Bandwidth: 80MHz
Current - Leakage (IS(off)) (Max): 200nA
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10Ohm
Voltage - Supply, Single (V+): 2V ~ 6V
Voltage - Supply, Dual (V±): ±2V ~ 6V
Channel Capacitance (CS(off), CD(off)): 130pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): CD74HC4051QPWRG4Q1; MC74HC4051ADTR2G; M74HCT4051ADTR2G; MC74VHC4051DTR2G; CD74HC4051QPWRQ1; CD74HC4051PWR; SN74HC4851PWRMC74HCT4051ADTG.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74HCT4051ADTGOS,2156-MC74HCT4051ADTG-OS,ONSONSMC74HCT4051ADTG,MC74HCT4051ADTG-ND
Base Product Number: 74HCT4051

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4051ADTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HCT4051ADTG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HCT4051ADTG
IC MUX 8:1 100OHM 16TSSOP

IC MUX 8:1 100OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1077870-MC74HCT4051ADTG MC74HCT4051ADTG
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details