onsemi Latches MC74HCT373AFEL

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74HCT373AFEL-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet
Logic - Latches - MC74HCT373AFEL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74HCT373AFEL
Logic - Latches MC74HCT373AFEL
IC LATCH TRANSP OCT 3ST 20SOEIAJ

IC LATCH TRANSP OCT 3ST 20SOEIAJ

Supplier's Site Datasheet
Latches - MC74HCT373AFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HCT373AFEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HCT373AFEL
Integrated Circuits (ICs) - Logic - Latches MC74HCT373AFEL
IC DTYPE TRANSP SGL 8:8 20SOEIAJ

IC DTYPE TRANSP SGL 8:8 20SOEIAJ

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74HCT373AFEL-ND MC74HCT373AFEL MC74HCT373AFEL MC74HCT373AFEL
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B-MIL CMOS Quad Clocked 'D' Latch - CD4042BF - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573APW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74HC259N,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details