Manufacturer: ON Semiconductor
Win Source Part Number: 787983-MC74HCT373ADT
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 28ns
Family Name: MC74HCT373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): HD74HCT373T; 74HCT373PW-Q100; 74HCT373PW-Q100,11; SN74HCT373PWTE4;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC D-TYPE TRANSP 8:8 20-TSSOP
IC D-TYPE TRANSP 8:8 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
IC LATCH TRANSP OCT 3ST 20-TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 787983-MC74HCT373ADTR2G | 488-MC74HCT373ADTR2GDKR-ND | MC74HCT373ADTR2G | MC74HCT373ADTR2G | MC74HCT373ADTR2G |
| Product Name | Logic - Logic - Latches - MC74HCT373ADTR2G | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 6 mA | 6 mA | 6 mA | ||
| High-level Output Current (Source) | 6 mA | 6 mA | 6 mA | ||
| Propagation Delay | 28 ns | 28 ns | 28 ns |