onsemi Logic Function Onsemi MC74HCT32ADR2G.

Description
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT32; Logic IC Family:74HCT; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:25mA RoHS Compliant: Yes
Description
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT32; Logic IC Family:74HCT; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:25mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 61AC0324 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
61AC0324
Logic Function Onsemi 61AC0324
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT32; Logic IC Family:74HCT; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:25mA RoHS Compliant: Yes

Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT32; Logic IC Family:74HCT; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:25mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 61AC0324
Product Name Logic Function Onsemi
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54F10FMQB - 907381-54F10FMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
2 suppliers
Gates and Inverters - 1727-7853-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
5 suppliers
Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 2222724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details