onsemi Gates and Inverters MC74HCT32ADR2G

Description
OR Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74HCT32ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT32ADR2GOSTR-ND
Gates and Inverters MC74HCT32ADR2GOSTR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HCT32ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT32ADR2GOSCT-ND
Gates and Inverters MC74HCT32ADR2GOSCT-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HCT32ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT32ADR2GOSDKR-ND
Gates and Inverters MC74HCT32ADR2GOSDKR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-MC74HCT32ADR2G
Quad 5V SOIC Logic IC 705-MC74HCT32ADR2G
Quad 2-Input OR Gate, CMOS, 5V, SOIC-14, Tape & Reel Product overview: MC74HCT32ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT32ADR2G can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate, CMOS, 5V, SOIC-14, Tape & Reel Product overview: MC74HCT32ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT32ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site
 - MC74HCT32ADR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input OR Gate with LSTTL Compatible Inputs

Quad 2-Input OR Gate with LSTTL Compatible Inputs

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HCT32ADR2G - 883720-MC74HCT32ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HCT32ADR2G
883720-MC74HCT32ADR2G
Logic - Logic - Gates and Inverters - MC74HCT32ADR2G 883720-MC74HCT32ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 883720-MC74HCT32ADR2 G Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HCT32 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74HCT32ADR2GOSDKR, MC74HCT32ADR2GOSTR, MC74HCT32ADR2G-ND, MC74HCT32ADR2GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 883720-MC74HCT32ADR2G
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 4 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HCT32
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC74HCT32ADR2GOSDKR, MC74HCT32ADR2GOSTR, MC74HCT32ADR2G-ND, MC74HCT32ADR2GOSCT

Buy Now Datasheet
Logic - Gates and Inverters - MC74HCT32ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HCT32ADR2G
Logic - Gates and Inverters MC74HCT32ADR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74HCT32ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HCT32ADR2G
Gates and Inverters MC74HCT32ADR2G
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HCT32ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HCT32ADR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HCT32ADR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Or Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Onsemi - 54AH9187 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Onsemi
54AH9187
Or Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Onsemi 54AH9187
OR GATE, 2 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES

OR GATE, 2 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HCT32ADR2GOSTR-ND 705-MC74HCT32ADR2G MC74HCT32ADR2G 883720-MC74HCT32ADR2G MC74HCT32ADR2G MC74HCT32ADR2G MC74HCT32ADR2G 54AH9187
Product Name Gates and Inverters Quad 5V SOIC Logic IC Logic - Logic - Gates and Inverters - MC74HCT32ADR2G Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Or Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Onsemi
Gate Type OR OR; OR GATE OR NOT NOT; OR OR; OR Gate OR
Supply Voltage 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2
Propagation Delay 15 ns 15 ns
Low Level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input NAND gate - 74AHC2G00DP,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details