Manufacturer: ON Semiconductor
Win Source Part Number: 223946-MC74HCT32ADR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Quad 2-Input OR Gate with LSTTL Compatible Inputs
OR Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N T/R Product overview: MC74HCT32ADR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT32ADR2 can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 223946-MC74HCT32ADR2 | MC74HCT32ADR2 | 705-MC74HCT32ADR2 | MC74HCT32ADR2 | MC74HCT32ADR2 |
| Product Name | Logic - Logic - Gates and Inverters - MC74HCT32ADR2 | Automotive SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; OR; OR Gate | OR | OR | OR; OR Gate | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 15 ns | ||||
| Low Level Output Current (Sink) | 4 mA |