onsemi Latches MC74HCT259ADTG

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74HCT259ADTG-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Logic - Latches - MC74HCT259ADTG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74HCT259ADTG
Logic - Latches MC74HCT259ADTG
8-BIT ADDRESSABLE LATCH

8-BIT ADDRESSABLE LATCH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HCT259ADTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HCT259ADTG
Integrated Circuits (ICs) - Logic - Latches MC74HCT259ADTG
8-BIT ADDRESSABLE LATCH

8-BIT ADDRESSABLE LATCH

Supplier's Site
Latches - MC74HCT259ADTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74HCT259ADTG-ND MC74HCT259ADTG MC74HCT259ADTG MC74HCT259ADTG
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details
Latches - 1727-74LVC573APW-Q100JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LCX162373MTD - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9221703M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details