onsemi Latches MC74HCT259ADR2G

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74HCT259ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Logic - Latches - MC74HCT259ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74HCT259ADR2G
Logic - Latches MC74HCT259ADR2G
8-BIT ADDRESSABLE LATCH

8-BIT ADDRESSABLE LATCH

Supplier's Site Datasheet
Latches - MC74HCT259ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HCT259ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HCT259ADR2G
Integrated Circuits (ICs) - Logic - Latches MC74HCT259ADR2G
8-BIT ADDRESSABLE LATCH

8-BIT ADDRESSABLE LATCH

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74HCT259ADR2GOSTR-ND MC74HCT259ADR2G MC74HCT259ADR2G MC74HCT259ADR2G
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - 5962-8681301RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
Latches - 568-8820-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74LVT373WM - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - IDT74FCT16841ETPV - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP
View Details
2 suppliers