onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT245AFELG MC74HCT245AFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219648-MC74HCT245AF ELG Series: 74HCT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC74HCT245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): CD74HCT245MG4; SN74HCT245DWLE; SN74HCT645DWE4; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219648-MC74HCT245AF ELG Series: 74HCT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC74HCT245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): CD74HCT245MG4; SN74HCT245DWLE; SN74HCT645DWE4; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT245AFELG - 1219648-MC74HCT245AFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT245AFELG
1219648-MC74HCT245AFELG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT245AFELG 1219648-MC74HCT245AFELG
Manufacturer: ON Semiconductor Win Source Part Number: 1219648-MC74HCT245AF ELG Series: 74HCT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC74HCT245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): CD74HCT245MG4; SN74HCT245DWLE; SN74HCT645DWE4; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219648-MC74HCT245AFELG
Series: 74HCT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: MC74HCT245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOEIAJ-20
Alternative Parts (Cross-Reference): CD74HCT245MG4; SN74HCT245DWLE; SN74HCT645DWE4;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74HCT245AFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74HCT245AFELG
Buffers, Drivers, Receivers, Transceivers MC74HCT245AFELG
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output SOEIAJ-20

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output SOEIAJ-20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1219648-MC74HCT245AFELG MC74HCT245AFELG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT245AFELG Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8485CP - 875819-ISL8485CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details