onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC74HCT244ADTR2 MC74HCT244ADTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219639-MC74HCT244AD TR2 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 74HCT244 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219639-MC74HCT244AD TR2 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 74HCT244 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC74HCT244ADTR2 - 1219639-MC74HCT244ADTR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74HCT244ADTR2
1219639-MC74HCT244ADTR2
Interface - Interface - Drivers, Receivers, Transceivers - MC74HCT244ADTR2 1219639-MC74HCT244ADTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219639-MC74HCT244AD TR2 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 74HCT244 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219639-MC74HCT244ADTR2
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 6mA, 6mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: 74HCT244
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 5V TSSOP Interface Transceiver IC
704-MC74HCT244ADTR2
8-bit 5V TSSOP Interface Transceiver IC 704-MC74HCT244ADTR2
8-Bit Buffer/Line Driver, 3-State, 5V, TSSOP-20 Product overview: MC74HCT244ADTR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HCT244ADTR2 can be used for catalog matching and distributor lookup.

8-Bit Buffer/Line Driver, 3-State, 5V, TSSOP-20 Product overview: MC74HCT244ADTR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HCT244ADTR2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1219639-MC74HCT244ADTR2 704-MC74HCT244ADTR2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC74HCT244ADTR2 8-bit 5V TSSOP Interface Transceiver IC
Device Type Buffer Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface Transceiver IC - 702-SI3069-A-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
3 suppliers
Controllers - AN983BLX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Interface - Telecom - 73M1916-IM/F - 907858-73M1916-IM/F - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-QFN-EP (5x5)
View Details