The MC74HCT241ADWR2G is an octal 3-state noninverting buffer/line driver/line receiver in an SOIC-20 package, designed for interfacing TTL or NMOS outputs with high-speed CMOS inputs. It operates over a supply voltage range of 4.5 to 5.5 V and has an output drive capability of 15 LSTTL loads. The device features two output enables with active-low and active-high logic, compliant with JEDEC Standard No. 7A, and is Pb-free. Thermal resistance for the SOIC-20W package is 96 °C/W, with a maximum power dissipation of 1302 mW in still air at 25°C. It supports operating temperatures from -55°C to +125°C and meets UL 94 V-0 flammability ratings. ESD withstand voltage exceeds 2000 V per human body model.
Octal 3-State Buffer/Line Driver, 8-Bit, CMOS, SOIC-20 Product overview: MC74HCT241ADWR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HCT241ADWR2G
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-MC74HCT241ADWR2G |
| Product Name | 8-bit SOIC Interface Transceiver IC |
| Device Type | Transceiver |