NAND Gate IC 2 Channel 14-SOIC
Logic Gates IC DUAL 4-IN NAND GATE
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
IC GATE NAND 2CH 4-INP 14SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HCT20ADG-ND | MC74HCT20ADG | MC74HCT20ADG | MC74HCT20ADG | MC74HCT20ADG |
| Product Name | Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 4 | 4 | |||
| Propagation Delay | 42 ns | ||||
| Low Level Output Current (Sink) | 4 mA | 4 mA |