onsemi Gates and Inverters MC74HCT14ADTR2G

Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74HCT14ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT14ADTR2GOSTR-ND
Gates and Inverters MC74HCT14ADTR2GOSTR-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74HCT14ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT14ADTR2GOSCT-ND
Gates and Inverters MC74HCT14ADTR2GOSCT-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74HCT14ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT14ADTR2GOSDKR-ND
Gates and Inverters MC74HCT14ADTR2GOSDKR-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74HCT14ADTR2G - 124995-MC74HCT14ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HCT14ADTR2G
124995-MC74HCT14ADTR2G
Logic - Logic - Gates and Inverters - MC74HCT14ADTR2G 124995-MC74HCT14ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 124995-MC74HCT14ADTR 2G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 32ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 124995-MC74HCT14ADTR2G
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Logic IC
705-MC74HCT14ADTR2G
5V TSSOP Logic IC 705-MC74HCT14ADTR2G
Hex Inverter, Schmitt Trigger, 6 Circuits, TSSOP, 5V, CMOS Product overview: MC74HCT14ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT14ADTR2G can be used for catalog matching and distributor lookup.

Hex Inverter, Schmitt Trigger, 6 Circuits, TSSOP, 5V, CMOS Product overview: MC74HCT14ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT14ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Inverters ICs - 1844849P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1844849P
Inverters ICs 1844849P
LOG CMOS SCHMITT TRG HEX

LOG CMOS SCHMITT TRG HEX

Supplier's Site
Inverters ICs - 1844287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1844287
Inverters ICs 1844287
LOG CMOS SCHMITT TRG HEX

LOG CMOS SCHMITT TRG HEX

Supplier's Site
Inverters ICs - 1844849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1844849
Inverters ICs 1844849
LOG CMOS SCHMITT TRG HEX

LOG CMOS SCHMITT TRG HEX

Supplier's Site
Gates and Inverters - MC74HCT14ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HCT14ADTR2G
Gates and Inverters MC74HCT14ADTR2G
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Inverter, Schmitt, Hex, 1 I/p, Tssop-14; Logic Family / Base Number Onsemi - 42Y0603 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Schmitt, Hex, 1 I/p, Tssop-14; Logic Family / Base Number Onsemi
42Y0603
Inverter, Schmitt, Hex, 1 I/p, Tssop-14; Logic Family / Base Number Onsemi 42Y0603
INVERTER, SCHMITT, HEX, 1 I/P, TSSOP-14; Logic Family / Base Number:74HCT14; Logic Type:Schmitt Trigger Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

INVERTER, SCHMITT, HEX, 1 I/P, TSSOP-14; Logic Family / Base Number:74HCT14; Logic Type:Schmitt Trigger Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HCT14ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HCT14ADTR2G
Logic - Gates and Inverters MC74HCT14ADTR2G
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HCT14ADTR2GOSTR-ND 124995-MC74HCT14ADTR2G 705-MC74HCT14ADTR2G 1844849P 1844287 MC74HCT14ADTR2G 42Y0603 MC74HCT14ADTR2G
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC74HCT14ADTR2G 5V TSSOP Logic IC Inverters ICs Inverters ICs Gates and Inverters Inverter, Schmitt, Hex, 1 I/p, Tssop-14; Logic Family / Base Number Onsemi Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter Schmitt Trigger NOT; Inverter schmitt trigger NOT; Inverter NOT; Schmitt Trigger Inverter NOT
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 5.5 v 4.5V ~ 5.5V 5.5V 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High)
Inputs 6 6 6 1 1
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Propagation Delay 32 ns 32 ns 32 ns 48 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371053-74AHC04BQ,115 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Logic Gates - 1460932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
 - 5451/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details