6-Element Schmitt Trigger Inverter IC, CMOS, 5V, SOIC Product overview: MC74HCT14ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT14ADG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
MC74HCT14ADG, LOG CMOS SCHMITT TRG HEX
MC74HCT14ADG, LOG CMOS SCHMITT TRG HEX
Manufacturer: ON Semiconductor
Win Source Part Number: 1219632-MC74HCT14ADG
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.5V ~ 0.6V
Logic Level - High: 1.9V ~ 2.1V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74HCT14
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 32ns at 5V, 50pF
IC INVERT SCHMITT 6CH 1IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT14; Logic IC Family:74HCT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HCT14ADG | MC74HCT14ADGOS-ND | 8061665 | 8061665P | 1219632-MC74HCT14ADG | MC74HCT14ADG | MC74HCT14ADG | 45J1267 |
| Product Name | 5V SOIC Logic IC | Gates and Inverters | Inverters ICs | Inverters ICs | Logic - Logic - Gates and Inverters - MC74HCT14ADG | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi |
| Gate Type | NOT; Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 5.5 v | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Inputs | 6 | 6 | 6 | 1 | 1 | |||
| Propagation Delay | 48 ns | 32 ns | 48 ns | 32 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |