onsemi 5V Logic IC MC74HCT04ANG

Description
Hex Inverter IC, 6 Gates, 5V, PDIP, 26ns Prop Delay Product overview: MC74HCT04ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT04ANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter IC, 6 Gates, 5V, PDIP, 26ns Prop Delay Product overview: MC74HCT04ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT04ANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Logic IC
705-MC74HCT04ANG
5V Logic IC 705-MC74HCT04ANG
Hex Inverter IC, 6 Gates, 5V, PDIP, 26ns Prop Delay Product overview: MC74HCT04ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT04ANG can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6 Gates, 5V, PDIP, 26ns Prop Delay Product overview: MC74HCT04ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT04ANG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 961200-MC74HCT04ANG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
961200-MC74HCT04ANG
Integrated Circuits (ICs) - Logic - Gates and Inverters 961200-MC74HCT04ANG
Win Source Part Number: 961200-MC74HCT04ANG Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCT Package: Tube Number of Circuits: 6 Standard Package: 500 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCT04E; MC74HCT14ANG; SN74HCT04N; SN74HCT14N; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HCT04ANG-ON ,MC74HCT04ANGOS,ONSO NSMC74HCT04ANG Base Product Number: 74HCT04 Product Status: Obsolete

Win Source Part Number: 961200-MC74HCT04ANG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCT
Package: Tube
Number of Circuits: 6
Standard Package: 500
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD74HCT04E; MC74HCT14ANG; SN74HCT04N; SN74HCT14N;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74HCT04ANG-ON,MC74HCT04ANGOS,ONSONSMC74HCT04ANG
Base Product Number: 74HCT04
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - MC74HCT04ANGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT04ANGOS-ND
Gates and Inverters MC74HCT04ANGOS-ND
Inverter IC 6 Channel 14-PDIP

Inverter IC 6 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - MC74HCT04ANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HCT04ANG
Gates and Inverters MC74HCT04ANG
Inverter IC 6 Channel 14-PDIP

Inverter IC 6 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HCT04ANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HCT04ANG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HCT04ANG
IC INVERTER 6CH 1-INP 14DIP

IC INVERTER 6CH 1-INP 14DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HCT04ANG 961200-MC74HCT04ANG MC74HCT04ANGOS-ND MC74HCT04ANG MC74HCT04ANG
Product Name 5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 6 1 1 1
Propagation Delay 26 ns 17 ns 17 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 20F8147 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 7988985P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Specs
Gate Type AND
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details