HCT SERIES, HEX 1-INPUT INVERT GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC74HCT04AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT04AN can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-PDIP
Inverter IC 6 Channel 14-PDIP
DISCONTINUED BY MANUFACTURER, INVERTER, HCT SERIES, 6-FUNC, 1-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY
IC INVERTER 6CH 6-INP 14DIP
IC INVERTER 6CH 1-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HCT04AN | MC74HCT04ANOS-ND | MC74HCT04AN | 55068777 | MC74HCT04AN | MC74HCT04AN |
| Product Name | DIP Logic IC | Gates and Inverters | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | Inverter | NOT | NOT; Inverter | NOT | NOT | NOT |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 6 | 1 | 1 | |||
| Propagation Delay | 17 ns | 17 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |