Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
ONSEMI
MC74HC86AFR1 -- GATES AND INVERTERS
onsemi
Gates and Inverters
MC74HC86AFR1
Description
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Quarktwin Technology Ltd.
Done
Description
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC86AFR1
Gates and Inverters
MC74HC86AFR1
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Logic Gates
Product Number
MC74HC86AFR1
Product Name
Gates and Inverters
Gate Type
XOR; XOR (Exclusive OR)
Supply Voltage
2V ~ 6V
Inputs
2
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
5-Channel 100MHz Transceiver
MYXAP54RHC806/V
Specs
Pin Count
14
IC Package Type
Other; Flat-Pack
View Details
Nexperia B.V.
2-input NOR gate
74AHCT1G02GW-Q100H
Specs
Gate Type
NOR
Supply Voltage
+7.0
IC Package Type
Other; SOT353-1 SOT353-1
View Details
10
suppliers
Texas Instruments
Gates and Inverters
54H22DM
Specs
Gate Type
AND; NAND
Logic Family
TTL
IC Package Type
DIP; Other; CDIP14
View Details
3
suppliers
RS Components, Ltd.
Logic Gates
2222728P
Specs
Gate Type
AND; AND
Logic Family
AND
Inputs
2
View Details