XOR (Exclusive OR) IC 4 Channel SOEIAJ-14
Manufacturer: ON Semiconductor
Win Source Part Number: 041500-MC74HC86AFELG
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
HC/UH SERIES, QUAD 2-INPUT XOR GATE, PDSO14, HALOGEN FREE AND ROHS COMPLIANT, EIAJ, SO-14 Product overview: MC74HC86AFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC86AFELG can be used for catalog matching and distributor lookup.
XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE XOR 4CH 2-INP SOEIAJ-14
XOR (Exclusive OR) IC 4 Channel SOEIAJ-14
IC GATE XOR 4CH 2-INP SOEIAJ-14
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC86AFELG-ND | 041500-MC74HC86AFELG | 705-MC74HC86AFELG | MC74HC86AFELG | MC74HC86AFELG | MC74HC86AFELG | MC74HC86AFELG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HC86AFELG | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | XOR | NOT; XOR; XOR (Exclusive OR) | AND; XOR; XOR GATE, OR GATE | OR; XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns | 17 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |