The MC74HC86ADR2G is a quad 2-input exclusive OR gate designed using high-performance silicon-gate CMOS technology. It features a pinout compatible with the LS86 and can interface directly with CMOS, NMOS, and TTL outputs. The device operates within a voltage range of 2.0 to 6.0 V and has a low input current of 1 µA, making it suitable for low-power applications. It is capable of driving up to 10 LSTTL loads and exhibits high noise immunity characteristic of CMOS devices. The MC74HC86ADR2G is compliant with JEDEC standard No. 7A and is available in a Pb-free, halogen-free, and RoHS-compliant package. It is also AEC-Q100 qualified, making it suitable for automotive applications. The device operates over a temperature range of -55°C to +125°C, ensuring reliability in various environmental conditions.
Manufacturer: ON Semiconductor
Win Source Part Number: 006920-MC74HC86ADR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Quad 2-Input Exclusive OR Gate
IC GATE XOR 4CH 2-INP 14SOIC Product overview: MC74HC86ADR2G from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC86ADR2G can be used for catalog matching and distributor lookup.
XOR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC GATE XOR 4CH 2-INP 14SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Logic Gates 2-6V Quad 2-Input XOR
IC GATE XOR 4CH 2-INP 14SOIC
XOR GATE, HC/UH SERIES, 4-FUNC,
QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006920-MC74HC86ADR2G | MC74HC86ADR2GOSTR-ND | MC74HC86ADR2G | 705-MC74HC86ADR2G | 18722679 | MC74HC86ADR2G | MC74HC86ADR2G | MC74HC86ADR2G | MC74HC86ADR2G | MC74HC86ADR2G | 84K8785 |
| Product Name | Logic - Logic - Gates and Inverters - MC74HC86ADR2G | Gates and Inverters | Logic IC | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi | |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR | OR | XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR; XOR (Exclusive OR) | |||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 17 ns | 17 ns | 17 ns | 17 ns | |||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |