onsemi Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi MC74HC86ADG.

Description
QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
Datasheet
Description
QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi - 26AC1929 - Newark, An Avnet Company
Chicago, IL, United States
Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi
26AC1929
Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi 26AC1929
QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 26AC1929
Product Name Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F14DM-MLS - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SOIC Logic IC - 705-74AHC14D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Logic Gates - 1697242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details