onsemi Dual 35MHz 5.2mA SOIC Logic IC MC74HC74AF

Description
Dual D Flip-Flop, Pos Edge Trigger, 35MHz, 5.2mA, SOIC Product overview: MC74HC74AF from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35MHz, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 35MHz, 5.2mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC74AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D Flip-Flop, Pos Edge Trigger, 35MHz, 5.2mA, SOIC Product overview: MC74HC74AF from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35MHz, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 35MHz, 5.2mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC74AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 35MHz 5.2mA SOIC Logic IC
706-MC74HC74AF
Dual 35MHz 5.2mA SOIC Logic IC 706-MC74HC74AF
Dual D Flip-Flop, Pos Edge Trigger, 35MHz, 5.2mA, SOIC Product overview: MC74HC74AF from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35MHz, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 35MHz, 5.2mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC74AF can be used for catalog matching and distributor lookup.

Dual D Flip-Flop, Pos Edge Trigger, 35MHz, 5.2mA, SOIC Product overview: MC74HC74AF from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35MHz, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 35MHz, 5.2mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC74AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC74HC74AF
Product Name Dual 35MHz 5.2mA SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS20DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHC3G14GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers
5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details