onsemi Logic Family / Base Number Onsemi MC74HC74ADTR2G.

Description
Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:Complementary, Differential RoHS Compliant: Yes
Datasheet
Description
Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:Complementary, Differential RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 26AC1928 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
26AC1928
Logic Family / Base Number Onsemi 26AC1928
Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:Complementary, Differential RoHS Compliant: Yes

Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:Complementary, Differential RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 26AC1928
Product Name Logic Family / Base Number Onsemi
Propagation Delay 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVT16821DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details
Logic - Flip Flops - 74ACT374SCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details