onsemi Flip Flops MC74HC74ADR2G-Q

Description
IC FF D-TYPE 2-ELE 1-BIT 14-SOIC
Request a Quote Datasheet
Description
IC FF D-TYPE 2-ELE 1-BIT 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 488-MC74HC74ADR2G-QTR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 14-SOIC

IC FF D-TYPE 2-ELE 1-BIT 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Flip-Flops
Product Number 488-MC74HC74ADR2G-QTR-ND
Product Name Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
Propagation Delay 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174SJX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Low-power D-type flip-flop; positive-edge trigger; 3-state - 74AUP1G374GM,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers