onsemi Integrated Circuits (ICs) - Logic - Shift Registers MC74HC597ADTR2G

Description
Win Source Part Number: 1164036-MC74HC597ADT R2G Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74HC597ADTR2 G,MC74HC597ADTR2GOSC T,MC74HC597ADTR2G-ND ,MC74HC597ADTR2GOSDK R,MC74HC597ADTR2GOST R,2156-MC74HC597ADTR 2G-OS Base Product Number: 74HC597
Request a Quote Datasheet
Description
Win Source Part Number: 1164036-MC74HC597ADT R2G Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74HC597ADTR2 G,MC74HC597ADTR2GOSC T,MC74HC597ADTR2G-ND ,MC74HC597ADTR2GOSDK R,MC74HC597ADTR2GOST R,2156-MC74HC597ADTR 2G-OS Base Product Number: 74HC597
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1164036-MC74HC597ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1164036-MC74HC597ADTR2G
Integrated Circuits (ICs) - Logic - Shift Registers 1164036-MC74HC597ADTR2G
Win Source Part Number: 1164036-MC74HC597ADT R2G Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74HC597ADTR2 G,MC74HC597ADTR2GOSC T,MC74HC597ADTR2G-ND ,MC74HC597ADTR2GOSDK R,MC74HC597ADTR2GOST R,2156-MC74HC597ADTR 2G-OS Base Product Number: 74HC597

Win Source Part Number: 1164036-MC74HC597ADTR2G
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74HC597ADTR2G,MC74HC597ADTR2GOSCT,MC74HC597ADTR2G-ND,MC74HC597ADTR2GOSDKR,MC74HC597ADTR2GOSTR,2156-MC74HC597ADTR2G-OS
Base Product Number: 74HC597

Buy Now Datasheet
Shift Registers - MC74HC597ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC597ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC597ADTR2GOSCT-ND
Shift Registers MC74HC597ADTR2GOSCT-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC597ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC597ADTR2GOSTR-ND
Shift Registers MC74HC597ADTR2GOSTR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC74HC597ADTR2G
Counter Shift Registers MC74HC597ADTR2G
Counter Shift Registers IC SHIFT REGISTER 8-BIT

Counter Shift Registers IC SHIFT REGISTER 8-BIT

Buy Now Datasheet
Logic - Shift Registers - MC74HC597ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC597ADTR2G
Logic - Shift Registers MC74HC597ADTR2G
IC SHIFT REGISTER 8-BIT

IC SHIFT REGISTER 8-BIT

Supplier's Site Datasheet
Shift Registers - MC74HC597ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC597ADTR2G
Shift Registers MC74HC597ADTR2G
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC597ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC597ADTR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC597ADTR2G
IC SHIFT REGISTER 8-BIT

IC SHIFT REGISTER 8-BIT

Supplier's Site
Piso/siso Shift Register, -55To125Deg C Rohs Compliant Onsemi - 54AH9204 - Newark, An Avnet Company
Chicago, IL, United States
Piso/siso Shift Register, -55To125Deg C Rohs Compliant Onsemi
54AH9204
Piso/siso Shift Register, -55To125Deg C Rohs Compliant Onsemi 54AH9204
PISO/SISO SHIFT REGISTER, -55TO125DEG C ROHS COMPLIANT: YES

PISO/SISO SHIFT REGISTER, -55TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1164036-MC74HC597ADTR2G MC74HC597ADTR2GOSDKR-ND MC74HC597ADTR2G MC74HC597ADTR2G MC74HC597ADTR2G MC74HC597ADTR2G 54AH9204
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Piso/siso Shift Register, -55To125Deg C Rohs Compliant Onsemi
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094PW,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
8-bit serial-in, parallel-out shift register with Schmitt-trigger inputs - 74HCS164BQX - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Package Type Other; SOT762-1 SOT762-1
View Details
2 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers