onsemi 8-bit SOIC Logic IC MC74HC597ADG

Description
8-Bit Serial or Parallel-Input/Seria l-Output Shift Register with Input Latch, SOIC 16 LEAD, 48-TUBE Product overview: MC74HC597ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HC597ADG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Serial or Parallel-Input/Seria l-Output Shift Register with Input Latch, SOIC 16 LEAD, 48-TUBE Product overview: MC74HC597ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HC597ADG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit SOIC Logic IC
712-MC74HC597ADG
8-bit SOIC Logic IC 712-MC74HC597ADG
8-Bit Serial or Parallel-Input/Seria l-Output Shift Register with Input Latch, SOIC 16 LEAD, 48-TUBE Product overview: MC74HC597ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HC597ADG can be used for catalog matching and distributor lookup.

8-Bit Serial or Parallel-Input/Serial-Output Shift Register with Input Latch, SOIC 16 LEAD, 48-TUBE Product overview: MC74HC597ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HC597ADG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MC74HC597ADG
Product Name 8-bit SOIC Logic IC
Gate Type OR; Shift Register
Supply Voltage 6V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5453DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74AHCT00D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers