Shift Shift Register 1 Element 8 Bit 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 807875-MC74HC595ANG
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Part Number Series: 74HC595
IC SHIFT REGISTER 8BIT 3ST 16DIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC SHIFT REGISTER 8BIT 3ST 16DIP
IC SHIFT REGISTER 8BIT 3ST 16DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC74HC595ANGOS-ND | 807875-MC74HC595ANG | MC74HC595ANG | MC74HC595ANG | MC74HC595ANG | MC74HC595ANG |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC74HC595ANG | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | Tri-State | ||
| Package Type | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) |