onsemi 8-bit 6V Logic IC MC74HC595ANG

Description
8-Bit Serial-In Parallel-Out Shift Register, CMOS, PDIP, 6V Product overview: MC74HC595ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HC595ANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Serial-In Parallel-Out Shift Register, CMOS, PDIP, 6V Product overview: MC74HC595ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HC595ANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 6V Logic IC
712-MC74HC595ANG
8-bit 6V Logic IC 712-MC74HC595ANG
8-Bit Serial-In Parallel-Out Shift Register, CMOS, PDIP, 6V Product overview: MC74HC595ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HC595ANG can be used for catalog matching and distributor lookup.

8-Bit Serial-In Parallel-Out Shift Register, CMOS, PDIP, 6V Product overview: MC74HC595ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HC595ANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MC74HC595ANG
Product Name 8-bit 6V Logic IC
Gate Type Shift Register
Supply Voltage 6V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54LS136DM - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers
Gates and Inverters - 1727-4393-2-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers