onsemi Logic - Logic - Shift Registers - MC74HC595ADR2 MC74HC595ADR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219603-MC74HC595ADR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219603-MC74HC595ADR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC74HC595ADR2 - 1219603-MC74HC595ADR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC595ADR2
1219603-MC74HC595ADR2
Logic - Logic - Shift Registers - MC74HC595ADR2 1219603-MC74HC595ADR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219603-MC74HC595ADR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 1219603-MC74HC595ADR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now
Shift Registers - MC74HC595ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC595ADR2
Shift Registers MC74HC595ADR2
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC74HC595ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC595ADR2
Shift Registers MC74HC595ADR2
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number 1219603-MC74HC595ADR2 MC74HC595ADR2
Product Name Logic - Logic - Shift Registers - MC74HC595ADR2 Shift Registers
Register Type Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC595PW,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-stage shift-and-store bus register - 74LV4094D,118 - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers
Shift Registers - 54F323DMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State, Non-Inverted
View Details
2 suppliers