Manufacturer: ON Semiconductor
Win Source Part Number: 1219602-MC74HC595AD
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REGISTER 8BIT 16-SOIC
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1219602-MC74HC595AD | MC74HC595AD | MC74HC595AD | MC74HC595AD |
| Product Name | Logic - Logic - Shift Registers - MC74HC595AD | Shift Registers | Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Shift Direction | Right | |||
| Package Type | SOP; Other; SOP16 | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | |
| Logic Family | CMOS |