Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
IC SHIFT REGISTER 8BIT 16-SOEIAJ
IC SHIFT REGISTER 8BIT 16-SOEIAJ
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC74HC589AFELG | MC74HC589AFELG | MC74HC589AFELG |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | |
| Supply Voltage | 2V ~ 6V | ||
| Output Characteristics | 3-State; Tri-State |