Manufacturer: ON Semiconductor
Win Source Part Number: 926306-MC74HC589ADTR
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC589
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SHIFT REGISTER 8BIT 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC SHIFT REGISTER 8BIT 16-TSSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 926306-MC74HC589ADTR2 | MC74HC589ADTR2 | MC74HC589ADTR2 | MC74HC589ADTR2 |
| Product Name | Logic - Logic - Shift Registers - MC74HC589ADTR2 | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Package Type | SOP; SSOP; TSSOP; Other; 16-TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Register Type | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out |