onsemi 8-bit 2V 6V Logic IC MC74HC573ANG

Description
8-Bit 3-State Latch Driver, CMOS, PDIP, 2V-6V Product overview: MC74HC573ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC74HC573ANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 3-State Latch Driver, CMOS, PDIP, 2V-6V Product overview: MC74HC573ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC74HC573ANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 2V 6V Logic IC
708-MC74HC573ANG
8-bit 2V 6V Logic IC 708-MC74HC573ANG
8-Bit 3-State Latch Driver, CMOS, PDIP, 2V-6V Product overview: MC74HC573ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC74HC573ANG can be used for catalog matching and distributor lookup.

8-Bit 3-State Latch Driver, CMOS, PDIP, 2V-6V Product overview: MC74HC573ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC74HC573ANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-MC74HC573ANG
Product Name 8-bit 2V 6V Logic IC
Gate Type Buffer/Driver; Latch, D-Type
Supply Voltage 6V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04E-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 7989048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details
Gates and Inverters - 74AHCT32D,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers