onsemi Latches MC74HC573ADTG

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74HC573ADTGOS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latch ICs - 8061637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
8061637
Latch ICs 8061637
MC74HC573ADTG, LOG CMOS TRANS LATCH OCTL

MC74HC573ADTG, LOG CMOS TRANS LATCH OCTL

Supplier's Site
Latch ICs - 1452958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
1452958
Latch ICs 1452958
MC74HC573ADTG, LOG CMOS TRANS LATCH OCTL

MC74HC573ADTG, LOG CMOS TRANS LATCH OCTL

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1015074-MC74HC573ADTG
Integrated Circuits (ICs) - Logic - Latches 1015074-MC74HC573ADTG
Win Source Part Number: 1015074-MC74HC573ADT G Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Package: Tube Standard Package: 75 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 26ns Voltage - Supply: 2V ~ 6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC573ADTG-O S,MC74HC573ADTGOS,ON SONSMC74HC573ADTG,MC 74HC573ADTG-ND Base Product Number: 74HC573

Win Source Part Number: 1015074-MC74HC573ADTG
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74HC
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Delay Time - Propagation: 26ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74HC573ADTG-OS,MC74HC573ADTGOS,ONSONSMC74HC573ADTG,MC74HC573ADTG-ND
Base Product Number: 74HC573

Buy Now Datasheet
Oct Transparent Latch 3State Tssop-20; Logic Family / Base Number Onsemi - 42K0905 - Newark, An Avnet Company
Chicago, IL, United States
Oct Transparent Latch 3State Tssop-20; Logic Family / Base Number Onsemi
42K0905
Oct Transparent Latch 3State Tssop-20; Logic Family / Base Number Onsemi 42K0905
OCT TRANSPARENT LATCH 3STATE TSSOP-20; Logic Family / Base Number:74HC573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:30ns; Output Current:7.8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; No. of Bits:8bit RoHS Compliant: Yes

OCT TRANSPARENT LATCH 3STATE TSSOP-20; Logic Family / Base Number:74HC573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:30ns; Output Current:7.8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; No. of Bits:8bit RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HC573ADTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HC573ADTG
Integrated Circuits (ICs) - Logic - Latches MC74HC573ADTG
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
IC LATCH TRANSP OCTAL 20-TSSOP

IC LATCH TRANSP OCTAL 20-TSSOP

Supplier's Site Datasheet
Latches - MC74HC573ADTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74HC573ADTGOS-ND 8061637 1015074-MC74HC573ADTG 42K0905 MC74HC573ADTG MC74HC573ADTG MC74HC573ADTG
Product Name Latches Latch ICs Integrated Circuits (ICs) - Logic - Latches Oct Transparent Latch 3State Tssop-20; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Latches Latches Latches
Latch Type Transparent-D Transparent-D; D type
Output Characteristics 3-State 3 state
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVCH16373ADGVJ - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
Logic - Latches - 74HC573PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9221703MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details