onsemi Integrated Circuits (ICs) - Logic - Latches MC74HC573ADTEL

Description
D Latch, 1-Func, 8-Bit, CMOS, PDSO20
Request a Quote Datasheet
Description
D Latch, 1-Func, 8-Bit, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC573ADTEL - Rochester Electronics
Newburyport, MA, United States
D Latch, 1-Func, 8-Bit, CMOS, PDSO20

D Latch, 1-Func, 8-Bit, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HC573ADTEL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MC74HC573ADTEL
Integrated Circuits (ICs) - Logic - Latches MC74HC573ADTEL
D LATCH, 1-FUNC, 8-BIT

D LATCH, 1-FUNC, 8-BIT

Supplier's Site
Latches - MC74HC573ADTEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC74HC573ADTEL MC74HC573ADTEL MC74HC573ADTEL
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Package Type TSSOP; TSSOP20; SOP; SSOP TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT373CTSOG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Latches - 74AHCT16373DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers
Logic - Logic - Latches - 74HCT373DB,118 - 1008746-74HCT373DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
16-Bit Transparent Latch - 74FCT16373CTPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers